kTB Solutions RF Coaxial Switches NMS8K

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS8K is an RF coaxial switch for DC to 40 GHz applications, with SP7T to SP8T configurations and 50 Ω impedance. It uses 2.92 mm female connectors and mounts via four 4.1 mm through-holes. Insertion loss ranges from 0.5 dB (DC-12 GHz) to 1.1 dB (26.5-40 GHz); isolation decreases from 70 dB to 50 dB. VSWR is specified up to 2.0. Operable with +12 V, +24 V, or +28 V, it draws 140-300 mA. Switching time is 15 ms max, with 2 million cycle life. Operating temperature is -25 °C to +65 °C, extendable to -45 °C to +85 °C. Mechanical dimensions are 41 × 41 × 53 mm. Switching sequence is break-before-make. Supports TTL control and mechanical indicators. Vibration tolerance is 10 G RMS (20-2000 Hz), with 30 G non-operating shock.

Datasheet Summary
Powered by GS/AI

The NMS8K is an RF coaxial switch for DC to 40 GHz applications, with SP7T to SP8T configurations and 50 Ω impedance. It uses 2.92 mm female connectors and mounts via four 4.1 mm through-holes. Insertion loss ranges from 0.5 dB (DC-12 GHz) to 1.1 dB (26.5-40 GHz); isolation decreases from 70 dB to 50 dB. VSWR is specified up to 2.0. Operable with +12 V, +24 V, or +28 V, it draws 140-300 mA. Switching time is 15 ms max, with 2 million cycle life. Operating temperature is -25 °C to +65 °C, extendable to -45 °C to +85 °C. Mechanical dimensions are 41 × 41 × 53 mm. Switching sequence is break-before-make. Supports TTL control and mechanical indicators. Vibration tolerance is 10 G RMS (20-2000 Hz), with 30 G non-operating shock.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS8K - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS8K
RF Coaxial Switches NMS8K
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS8K
Product Name RF Coaxial Switches
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Waveguide Switches - NWSD-159 - kTB Solutions
Specs
Frequency Range 4900 to 7050 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details