The NFA1850 is a fixed coaxial attenuator designed for applications in wireless, radar, and laboratory testing, operating from DC to 18 GHz with 50 Ω impedance and handling up to 50 W average power at 25°C, derated linearly to 2.5 W at 120°C. It is available with either N or SMA connectors in two mechanical configurations: 64 mm diameter by 105 mm length with N connectors, or 64 mm diameter by 110.5 mm length with SMA connectors, both with a tolerance of ±2 mm. Operating temperature ranges from -55°C to +125°C. Attenuation values range from 1 to 50 dB, with VSWR specified up to 1.45 across the full frequency range.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA1850 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |