kTB Solutions Fixed Attenuators NFA1820

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA1820 is a fixed attenuator designed for DC to 18 GHz applications, including wireless, radar, and laboratory testing, with 20 W average power handling at 25°C derated linearly to 1 W at 120°C. It features SMA or N connectors, 50 Ω impedance, and attenuation values from 1 to 60 dB. The device operates over a temperature range of -55°C to +125°C and supports peak power up to 500 W at 2 µs pulse width and 1% duty cycle for SMA, or up to 5000 W under specified conditions for N connectors. VSWR ranges from 1.2 to 1.45 depending on frequency, connector type, and attenuation level, with attenuation accuracy varying by frequency and attenuation setting.

Datasheet Summary
Powered by GS/AI

The NFA1820 is a fixed attenuator designed for DC to 18 GHz applications, including wireless, radar, and laboratory testing, with 20 W average power handling at 25°C derated linearly to 1 W at 120°C. It features SMA or N connectors, 50 Ω impedance, and attenuation values from 1 to 60 dB. The device operates over a temperature range of -55°C to +125°C and supports peak power up to 500 W at 2 µs pulse width and 1% duty cycle for SMA, or up to 5000 W under specified conditions for N connectors. VSWR ranges from 1.2 to 1.45 depending on frequency, connector type, and attenuation level, with attenuation accuracy varying by frequency and attenuation setting.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA1820 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA1820
Fixed Attenuators NFA1820
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA1820
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details