The NDRHA-1000-6000-N is a broadband double ridged horn antenna operating from 1 to 6 GHz, designed for wireless, transceiver, laboratory test, and broadcast applications. It features a maximum VSWR of 2.5, a gain of 10 dB, and beam widths of 26.19° to 88.77° in the H-plane and 25.62° to 104.24° in the E-plane. The antenna has an N female connector and measures 190 × 114.1 × 164.1 mm. Tolerances are ±0.2 mm.
kTB Solutions supplies broadband horn antennas cover the frequency range up to 40GHz. We offer standard gain horn antennas of the gain 6~17dB, as well as customized broadband horn antennas according to customers requirements.
Features:
Applications:
Broadband Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NDRHA-1000-6000-N |
| Product Name | Broadband Horn Antennas |
| Component Type | Gain Horn |