The NDI1313M is a drop-in isolator designed for high-power applications in wireless and radar systems, covering a frequency range of 1700 to 6000 MHz. It features a mechanical size of 12.7×12.7×7.2 mm, with a mounting hole of Φ2 mm and a depth of 4 mm. The device offers insertion loss up to 0.45 dB, isolation as low as 18 dB, and a maximum VSWR of 1.30. It supports a forward power rating of 60 W and a reverse power rating of 20 W, with an operating temperature range of -30°C to +70°C.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI1313M |
| Product Name | Drop-In Isolators |
| Component | Isolator |