kTB Solutions Terminations NCT2650

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT2650 is a coaxial termination for DC to 26.5 GHz applications, rated for 50 W average power at 25℃, derating linearly to 2.5 W at 120℃. It has a 50 Ω impedance and a VSWR of 1.30 maximum for SMA and 1.25 maximum for 3.5 mm connectors. The unit is housed in aluminum with gold-plated brass or stainless steel outer conductors and gold-plated brass or beryllium copper inner conductors. Connector types include SMA male, SMA female, 3.5 mm male, and 3.5 mm female, with lengths ranging from 61 to 63.5 mm. The operating temperature range is -55℃ to +85℃, and the maximum weight is 160 g.

Datasheet Summary
Powered by GS/AI

The NCT2650 is a coaxial termination for DC to 26.5 GHz applications, rated for 50 W average power at 25℃, derating linearly to 2.5 W at 120℃. It has a 50 Ω impedance and a VSWR of 1.30 maximum for SMA and 1.25 maximum for 3.5 mm connectors. The unit is housed in aluminum with gold-plated brass or stainless steel outer conductors and gold-plated brass or beryllium copper inner conductors. Connector types include SMA male, SMA female, 3.5 mm male, and 3.5 mm female, with lengths ranging from 61 to 63.5 mm. The operating temperature range is -55℃ to +85℃, and the maximum weight is 160 g.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT2650 - kTB Solutions
San Jose, CA, United States
Terminations
NCT2650
Terminations NCT2650
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT2650
Product Name Terminations
Connector Type SMA; 3.5mm; 3.5mm, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 0.5000 watts
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
Terminations - NCT18K25 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 250 watts
View Details