NCT1805 is a broadband coaxial termination rated for DC to 18 GHz and 5 W average power at 25°C, derated linearly to 0.25 W at 120°C, with 50 Ω impedance. It is available with N or SMA connectors, male or female, and operates over a temperature range of -55°C to +125°C. VSWR is specified up to 1.40 max at 12.4-18 GHz for N connectors and 1.30 max for SMA connectors. Tolerance for mechanical dimensions is ±1 mm.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT1805 |
| Product Name | Terminations |
| Connector Type | SMA; N, SMA |