The NCI3434E is a series of coaxial isolators covering 700 to 3000 MHz, designed for high-power applications such as wireless communications and radar systems. It features insertion loss between 0.25 dB and 0.60 dB, isolation from 15.0 dB to 25.0 dB, and a maximum VSWR of 1.45. The devices handle up to 200 W forward power and 10 to 100 W reverse power, with SMA or N connectors and an operating temperature range of -30°C to +70°C. The mechanical dimensions are 34 × 34 × 22 mm, with an 8-M2 mounting pattern. Connector type and direction are configurable via ordering options.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI3434E |
| Product Name | Coaxial Isolators |
| Component | Isolator |