The MFC-2 is an adjustable flow control valve with #10-32 inlet and outlet ports, designed for air, water, or oil with a check valve enabling free reverse flow. It has an in-line mounting style, a maximum input pressure of 300 psig, and flow rates of 4 scfm at 50 psig or 7 scfm at 100 psig. Flow is adjusted via a knurled knob on the needle shaft and opens at approximately 2 psig. The valve body is brass with a stainless steel needle and nitrile seals. The flow rate varies with needle turns, as illustrated in the provided chart.
Miniature Flow Control Valve
MINIATURE FLOW CONTROL VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MFC-2 | 18860142 |
| Product Name | Flow Control Valve | Needle Valve |
| Valve Type | Needle | Control Valve |
| Primary Material | Brass / Bronze | |
| Media | Water; Air; Compressed Air | |
| Valve Size | 0.06 to 0.19 inch (1.59 to 4.83 mm) |