Shanghai Thinktank Process Management Co., Ltd DIN Y Type Globe Valve

Description
Description Brief of DIN Y Type Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK DIN Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003 Parts of DIN Y Type Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2 Disc 25+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25 4 Stem 2Cr13 13 Nut 25 5 Bellows 304 14 Fill port NBR 6 Gasket 304 15 Nut 45 7 Bonnet WCB 16 Bolts 45 8 Packing Graphite 17 Gasket Graphite gasket +304 9 Packing gland 25 18 Gasket Graphite gasket+304 DIN Y Type Globe Valve with Bellows Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 36 52 81 135 240 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 37 53 82 140 245 315 530 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17.5 23 38 54 83 142 260 320 560 790 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel
Request a Quote
Description
Description Brief of DIN Y Type Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK DIN Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003 Parts of DIN Y Type Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2 Disc 25+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25 4 Stem 2Cr13 13 Nut 25 5 Bellows 304 14 Fill port NBR 6 Gasket 304 15 Nut 45 7 Bonnet WCB 16 Bolts 45 8 Packing Graphite 17 Gasket Graphite gasket +304 9 Packing gland 25 18 Gasket Graphite gasket+304 DIN Y Type Globe Valve with Bellows Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 36 52 81 135 240 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 37 53 82 140 245 315 530 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17.5 23 38 54 83 142 260 320 560 790 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Y Type Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
DIN Y Type Globe Valve
DIN Y Type Globe Valve
Description Brief of DIN Y Type Globe Valve THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements. Key Features of Our DIN Globe Valve Robust construction with high-quality materials for enhanced durability and long-lasting performance. Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation. Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption. Easy-to-operate handwheel for precise flow control and straightforward adjustments. Available in a range of sizes and pressure ratings to suit diverse application requirements. Advantage THINKTANK DIN Globe Valve The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation. Technical Specifications Design standard: DIN EN 13709:2003 Face-to-face dimension:DIN EN 558-1:1995 Flanged ends: DIN EN 1092-1:2002 Welded ends: DIN EN 12627 Test & inspection: DINEN12266:2003 Parts of DIN Y Type Globe Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2 Disc 25+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25 4 Stem 2Cr13 13 Nut 25 5 Bellows 304 14 Fill port NBR 6 Gasket 304 15 Nut 45 7 Bonnet WCB 16 Bolts 45 8 Packing Graphite 17 Gasket Graphite gasket +304 9 Packing gland 25 18 Gasket Graphite gasket+304 DIN Y Type Globe Valve with Bellows Dimensions PN16 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580 w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 36 52 81 135 240 305 510 740 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN25 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 37 53 82 140 245 315 530 760 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 PN40 Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400 L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100 D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660 W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700 H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140 Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17.5 23 38 54 83 142 260 320 560 790 Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110 Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950 Available Disc Types Special Design On Handwheel

Description

Brief of DIN Y Type Globe Valve

THINKTANK DIN Globe Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service life and reducing maintenance requirements.

Key Features of Our DIN Globe Valve



  • Robust construction with high-quality materials for enhanced durability and long-lasting performance.
  • Bellows seal technology for exceptional leak prevention, ensuring a safe and efficient operation.
  • Streamlined flow path with minimal pressure drop, maximizing efficiency and reducing energy consumption.
  • Easy-to-operate handwheel for precise flow control and straightforward adjustments.
  • Available in a range of sizes and pressure ratings to suit diverse application requirements.

Advantage THINKTANK DIN Globe Valve



  1. The bellows component is a crucial element of below-sealed valves, which is securely attached to both the valve bonnet and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area.
  2. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the packing serves as a secondary sealing mechanism in the event of bellows failure.
  3. The overlay welded seat guarantees reliable sealing performance, even in the most demanding conditions.
  4. The valve features an ergonomic handwheel, designed for enhanced durability and ease of operation.

Technical Specifications



  • Design standard: DIN EN 13709:2003
  • Face-to-face dimension:DIN EN 558-1:1995
  • Flanged ends: DIN EN 1092-1:2002
  • Welded ends: DIN EN 12627
  • Test & inspection: DINEN12266:2003

Parts of DIN Y Type Globe Valve

No. Parts Name Materials No. Parts Name Materials
1 Body WCB 10 Stop plate 25
2 Disc 25+507 11 Nut ZCuSn10Zn2
3 Pin 304 12 Handwheel 25
4 Stem 2Cr13 13 Nut 25
5 Bellows 304 14 Fill port NBR
6 Gasket 304 15 Nut 45
7 Bonnet WCB 16 Bolts 45
8 Packing Graphite 17 Gasket Graphite gasket +304
9 Packing gland 25 18 Gasket Graphite gasket+304

DIN Y Type Globe Valve with Bellows Dimensions

PN16
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
D 95 105 115 140 150 165 185 200 220 250 285 340 405 480 520 580
w 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140
Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 36 52 81 135 240 305 510 740
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950
PN25
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
D 95 105 115 140 150 165 185 200 235 270 300 360 425 485 555 620
W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140
Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17 22 37 53 82 140 245 315 530 760
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950
PN40
Size DN 15 20 25 32 40 50 65 80 100 125 150 200 250 300 350 400
L RF/BW 130 150 160 180 200 230 290 310 350 400 480 600 730 850 980 1100
D 95 105 115 140 150 165 185 200 235 270 300 375 450 515 580 660
W 140 140 160 160 180 200 220 250 300 350 400 450 550 600 700 700
H 192 192 207 207 245 253 295 328 385 427 480 672 775 852 1005 1140
Weight(kg) 4 4.8 5.8 7.8 9.5 12.5 17.5 23 38 54 83 142 260 320 560 790
Stroke 8 8 10 10 12 15 17 22 28 34 40 60 75 85 100 110
Kvs(m3/h) 4.2 7.4 12 19 30 47 77 120 188 285 410 725 1140 1660 2230 2950

Available Disc Types

Special Design On Handwheel

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Name DIN Y Type Globe Valve
Valve Type Directional; Globe
Unlock Full Specs
to access all available technical data

Similar Products

DIN Globe Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe; Shut Off
Connection Description BoltFlange; Butt Weld
View Details
Forged Steel Safety Valves - 5218 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Hand-Operated Globe Control Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe; Shut Off
Media Steam
Connection Description BoltFlange
View Details
Non Slam Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
View Details