Petersen Products Co. Plug, Mech, Hand Tight, Air Test Valve, 1.865" To 2.1" Dia 143-002-P

Description
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote
Description
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Fredonia, WI, United States
Plug, Mech, Hand Tight, Air Test Valve, 1.865" To 2.1" Dia
143-002-P
Plug, Mech, Hand Tight, Air Test Valve, 1.865" To 2.1" Dia 143-002-P
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal Soft PVC Pressure, Estimated Blowout PSI 30 psi (2.07 bar) Sage Subcategory Number W1430 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug Temperature Max. Service F 140 F (60 C)

By-Pass Tire Type Valve
Country of Origin USA
Depth, Overall 3.7" (94mm)
Dia. Max 2.1" (53mm)
Dia., Nominal 2" (51mm)
Material, Body Nylon
Material, Hardware Polypro & Brass
Material, Seal Soft PVC
Pressure, Estimated Blowout PSI 30 psi (2.07 bar)
Sage Subcategory Number W1430
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug
Temperature Max. Service F 140 F (60 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Valves
Product Number 143-002-P
Product Name Plug, Mech, Hand Tight, Air Test Valve, 1.865" To 2.1" Dia
Primary Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details