Krohn-Hite Corporation DC Source/Calibrator Model 511

Description
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. DESCRIPTION Continuing with Electronic Development’s (EDC) tradition, the NEW Krohn-Hite Model 511 Precision DC Source/Calibrator is a secondary standard that is highly stable and repeatable from ±100nVdc to ±10Vdc, providing N.I.S.T. traceable voltages for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage is needed. Using Krohn-Hite’s state-of-the-art reference, the 511 provides extremely accurate (±10ppm) and stable (±2ppm for 24 hours) voltages over 3 ranges, allowing the output to be set from ±100nVdc to ±11.11110Vdc with a resolution of 1ppm of range. The Model 511 is an extremely quiet source with <5μV of noise measured from 0.1Hz to 100kHz. Maximum load current is 100mA on all ranges.
Datasheet
Description
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. DESCRIPTION Continuing with Electronic Development’s (EDC) tradition, the NEW Krohn-Hite Model 511 Precision DC Source/Calibrator is a secondary standard that is highly stable and repeatable from ±100nVdc to ±10Vdc, providing N.I.S.T. traceable voltages for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage is needed. Using Krohn-Hite’s state-of-the-art reference, the 511 provides extremely accurate (±10ppm) and stable (±2ppm for 24 hours) voltages over 3 ranges, allowing the output to be set from ±100nVdc to ±11.11110Vdc with a resolution of 1ppm of range. The Model 511 is an extremely quiet source with <5μV of noise measured from 0.1Hz to 100kHz. Maximum load current is 100mA on all ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Source/Calibrator - Model 511 - Krohn-Hite Corporation
Brockton, MA, USA
DC Source/Calibrator
Model 511
DC Source/Calibrator Model 511
Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation. DESCRIPTION Continuing with Electronic Development’s (EDC) tradition, the NEW Krohn-Hite Model 511 Precision DC Source/Calibrator is a secondary standard that is highly stable and repeatable from ±100nVdc to ±10Vdc, providing N.I.S.T. traceable voltages for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage is needed. Using Krohn-Hite’s state-of-the-art reference, the 511 provides extremely accurate (±10ppm) and stable (±2ppm for 24 hours) voltages over 3 ranges, allowing the output to be set from ±100nVdc to ±11.11110Vdc with a resolution of 1ppm of range. The Model 511 is an extremely quiet source with <5μV of noise measured from 0.1Hz to 100kHz. Maximum load current is 100mA on all ranges.

Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and multimeters; as an “IMBEDDED STANDARD” and/or simulator; design, testing, simulation and certification of thermocouples, strain gages and transducer instrumentation.

DESCRIPTION

Continuing with Electronic Development’s (EDC) tradition, the NEW Krohn-Hite Model 511 Precision DC Source/Calibrator is a secondary standard that is highly stable and repeatable from ±100nVdc to ±10Vdc, providing N.I.S.T. traceable voltages for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage is needed.

Using Krohn-Hite’s state-of-the-art reference, the 511 provides extremely accurate (±10ppm) and stable (±2ppm for 24 hours) voltages over 3 ranges, allowing the output to be set from ±100nVdc to ±11.11110Vdc with a resolution of 1ppm of range.

The Model 511 is an extremely quiet source with <5μV of noise measured from 0.1Hz to 100kHz. Maximum load current is 100mA on all ranges.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Calibration Instruments
Product Number Model 511
Product Name DC Source/Calibrator
Calibrator Style Fixed
Calibration Signal DC Voltage
DC Voltage Range 1.00E-9 to 1 volts
Description (Voltage) ±100nV to ±11.11110V
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details