Krohn-Hite Corporation Filter 3550

Description
The 3550 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Butterworth or Low Q response characteristics Calibration accuracy: ±5% Insertion loss: 0 dB Attenuation slope: 24 dB per octave Maximum attenuation: 60 dB Hum and noise: 200 µV Bandwidth: 2 Hz to 3 MHz The Krohn-Hite 3550 Variable Filter is a multifunction filter that offers band-pass, band-reject, low-pass or high-pass operation in a single piece of equipment. The mode of operation can be selected by a front panel switch. The cutoff frequency is continuously adjustable from 2 Hz to 200 kHz.
Description
The 3550 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Butterworth or Low Q response characteristics Calibration accuracy: ±5% Insertion loss: 0 dB Attenuation slope: 24 dB per octave Maximum attenuation: 60 dB Hum and noise: 200 µV Bandwidth: 2 Hz to 3 MHz The Krohn-Hite 3550 Variable Filter is a multifunction filter that offers band-pass, band-reject, low-pass or high-pass operation in a single piece of equipment. The mode of operation can be selected by a front panel switch. The cutoff frequency is continuously adjustable from 2 Hz to 200 kHz.

Suppliers

Company
Product
Description
Supplier Links
Filter 3550
The 3550 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Butterworth or Low Q response characteristics Calibration accuracy: ±5% Insertion loss: 0 dB Attenuation slope: 24 dB per octave Maximum attenuation: 60 dB Hum and noise: 200 µV Bandwidth: 2 Hz to 3 MHz The Krohn-Hite 3550 Variable Filter is a multifunction filter that offers band-pass, band-reject, low-pass or high-pass operation in a single piece of equipment. The mode of operation can be selected by a front panel switch. The cutoff frequency is continuously adjustable from 2 Hz to 200 kHz.

The 3550 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Butterworth or Low Q response characteristics
  • Calibration accuracy: ±5%
  • Insertion loss: 0 dB
  • Attenuation slope: 24 dB per octave
  • Maximum attenuation: 60 dB
  • Hum and noise: 200 µV
  • Bandwidth: 2 Hz to 3 MHz

The Krohn-Hite 3550 Variable Filter is a multifunction filter that offers band-pass, band-reject, low-pass or high-pass operation in a single piece of equipment. The mode of operation can be selected by a front panel switch. The cutoff frequency is continuously adjustable from 2 Hz to 200 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3550
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF250166A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
Passive Glass 430 - 990 MHz Surface Mount Bandpass Filter - MFBP-00164GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 430 to 990 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details