Krohn-Hite Corporation Filter 3341

Description
The 3341 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Low-pass or high-pass mode Attenuation slope of 48 dB per octave Distortion is less than 0.1% over most of the range Output impedance: 50-ohms The Krohn-Hite 3341 Variable Electronic Filter is digitally tuned over a frequency range of 0.01 Hz to 99.9 kHz.
Description
The 3341 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Low-pass or high-pass mode Attenuation slope of 48 dB per octave Distortion is less than 0.1% over most of the range Output impedance: 50-ohms The Krohn-Hite 3341 Variable Electronic Filter is digitally tuned over a frequency range of 0.01 Hz to 99.9 kHz.

Suppliers

Company
Product
Description
Supplier Links
Filter 3341
The 3341 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Low-pass or high-pass mode Attenuation slope of 48 dB per octave Distortion is less than 0.1% over most of the range Output impedance: 50-ohms The Krohn-Hite 3341 Variable Electronic Filter is digitally tuned over a frequency range of 0.01 Hz to 99.9 kHz.

The 3341 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Low-pass or high-pass mode
  • Attenuation slope of 48 dB per octave
  • Distortion is less than 0.1% over most of the range
  • Output impedance: 50-ohms

The Krohn-Hite 3341 Variable Electronic Filter is digitally tuned over a frequency range of 0.01 Hz to 99.9 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3341
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω - BFCN-1052+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 10770 dB
View Details
4 suppliers
3.5-31GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF03P531K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 3500 to 31000 MHz
Insertion Loss 1.5 dB
View Details