The PSC-640 Surveyor is a high-resolution thermal imaging camera designed for real-time temperature measurement and control in industrial applications. It features a temperature measurement range from -20°C to 1500°C and provides over 300,000 points of temperature measurement with a spatial resolution of 640 x 480 pixels. The camera supports user-selectable temperature ranges and offers a variety of interchangeable lenses, including standard, wide-angle, and telephoto options, to suit different measurement needs. This camera operates at a frame rate of 128 Hz, allowing for rapid detection of temperature anomalies, which can trigger alarms or initiate data recording. It is compact and lightweight, making it suitable for OEM applications and installations where space is limited. The PSC-640 is designed for easy integration with existing systems, featuring USB, Ethernet, and fiber optic connectivity. Its intuitive software allows for customizable measurement areas and automatic temperature displays, enhancing usability for operators. The rugged design ensures durability in harsh environments, making it a versatile choice for applications such as mechanical stress analysis, furnace monitoring, and various manufacturing processes.
The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an astonishing 128 Hz frame rate.
The systems can be remotely triggered to respond to fast occurring events, initiating alarms, outputs or capturing and recording data to a network for later retrieval and analysis. In addition, the Surveyor camera series can be switched in the field to a line scanner mode, which allows the camera to perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C.
The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points, line profiles or user selectable areas or regions of interest (ROI’s) defined by a maximum, minimum or average temperature within these regions. The smart technology and space saving design of each model brings new meaning to the word “simplicity” and sets a benchmark for quality and performance.
The Surveyor cameras are available in a variety of models with a range of termperature ranges, resolutions, and lens options to optimize the performance criteria of the camera to your application. There is even the PSC-450-LWK model designed for aerial surveillance on drones.
| KPM Analytics | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | PSC-640 Surveyor |
| Product Name | Thermal Imaging Camera |
| Detector Type | Line Scanning |
| Computer Host | PC |
| Ambient Temperature Range | 32 to 122 F (0.0 to 50 C) |
| Measurement Range | -20 to 900 C (-4 to 1652 F) |
| Spectral Range | 7.5 to 13 microns (7.5 to 13 micrometers) |