FORREST Technical Coatings Infernex Powder PS-1000 Silver PS-1000 Silver

Description
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Specifically formulated for optimum performance under harsh conditions for: Exhaust systems Industrial silencers Engine parts Other high temperature applications
Request a Quote
Description
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Specifically formulated for optimum performance under harsh conditions for: Exhaust systems Industrial silencers Engine parts Other high temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Infernex Powder PS-1000 Silver is a decorative powder coating designed for high-temperature applications on both ferrous and non-ferrous metals. It offers high temperature resistance, excellent application properties, and superior over-bake stability. The recommended cure schedule is at 450¬8F (232¬8C) for 20 minutes, with a film thickness range of 1.5 to 2.5 mils (38.1 to 63.5 ¬µm). The product exhibits a satin silver finish and has a specific gravity of 2.01. It provides good adhesion, with a rating of 5B according to ASTM D3359, and demonstrates impressive performance in salt spray tests, lasting over 240 hours. For optimal results, surfaces should be pre-cleaned and prepared according to industry standards. Proper storage conditions include a dry, cool area with a maximum temperature of 77¬8F (25¬8C) and relative humidity of 60%.

Datasheet Summary
Powered by GS/AI

Infernex Powder PS-1000 Silver is a decorative powder coating designed for high-temperature applications on both ferrous and non-ferrous metals. It offers high temperature resistance, excellent application properties, and superior over-bake stability. The recommended cure schedule is at 450¬8F (232¬8C) for 20 minutes, with a film thickness range of 1.5 to 2.5 mils (38.1 to 63.5 ¬µm). The product exhibits a satin silver finish and has a specific gravity of 2.01. It provides good adhesion, with a rating of 5B according to ASTM D3359, and demonstrates impressive performance in salt spray tests, lasting over 240 hours. For optimal results, surfaces should be pre-cleaned and prepared according to industry standards. Proper storage conditions include a dry, cool area with a maximum temperature of 77¬8F (25¬8C) and relative humidity of 60%.

Suppliers

Company
Product
Description
Supplier Links
Infernex Powder PS-1000 Silver - PS-1000 Silver - FORREST Technical Coatings
Eugene, OR, United States
Infernex Powder PS-1000 Silver
PS-1000 Silver
Infernex Powder PS-1000 Silver PS-1000 Silver
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates. APPLICATIONS Specifically formulated for optimum performance under harsh conditions for: Exhaust systems Industrial silencers Engine parts Other high temperature applications

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100° F (593° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates.

APPLICATIONS

Specifically formulated for optimum performance under harsh conditions for:

  • Exhaust systems
  • Industrial silencers
  • Engine parts
  • Other high temperature applications
Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings
Product Category Industrial Coatings
Product Number PS-1000 Silver
Product Name Infernex Powder PS-1000 Silver
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
Features Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Stove Bright 6201 Charcoal Aerosol Paint - 1A62H201 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
Infernex Liquid L-1200 - L-1200 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Film Drying
View Details
Infernex Powder PT-1000 - PT-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details
Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details