Lumileds LED White Lighting MXM8-PW57-0000

Description
LED Lighting LUXEON 3535 White, Cool 5700K 3.1V 100mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3535 White, Cool 5700K 3.1V 100mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1111-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1111-2-ND
LED White Lighting 1416-1111-2-ND
LED Lighting LUXEON 3535 White, Cool 5700K 3.1V 100mA 115° 1414 (3535 Metric)

LED Lighting LUXEON 3535 White, Cool 5700K 3.1V 100mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1081332-MXM8-PW57-0000
Optoelectronics - LED Lighting - White 1081332-MXM8-PW57-0000
Win Source Part Number: 1081332-MXM8-PW57-00 00 Category: Optoelectronics>LED Lighting - White Series: LUXEON 3535 Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 100mA CCT (K): 5700K Flux @ 25°C, Current - Test: 36lm (Typ) Lumens/Watt @ Current - Test: 116 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumileds Other Names: 1416-1111-1,1416-111 1-2,Q7893514A,1416-1 111-6 Product Status: Obsolete

Win Source Part Number: 1081332-MXM8-PW57-0000
Category: Optoelectronics>LED Lighting - White
Series: LUXEON 3535
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 100mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 36lm (Typ)
Lumens/Watt @ Current - Test: 116 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumileds
Other Names: 1416-1111-1,1416-1111-2,Q7893514A,1416-1111-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1111-2-ND 1081332-MXM8-PW57-0000
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details