Broadcom Inc. Led, 3W, Aveon, Cool Wht,, 196Lm; Product Range Broadcom ASMT-AW31-NVW01

Description
LED, 3W, AVEON, COOL WHT,, 196LM; Product Range:-; LED Colour:Cool White; Viewing Angle:140°; Luminous Flux @ Test:115lm; CCT:10000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes
Datasheet
Description
LED, 3W, AVEON, COOL WHT,, 196LM; Product Range:-; LED Colour:Cool White; Viewing Angle:140°; Luminous Flux @ Test:115lm; CCT:10000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3W, Aveon, Cool Wht,, 196Lm; Product Range Broadcom - 36AJ8251 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3W, Aveon, Cool Wht,, 196Lm; Product Range Broadcom
36AJ8251
Led, 3W, Aveon, Cool Wht,, 196Lm; Product Range Broadcom 36AJ8251
LED, 3W, AVEON, COOL WHT,, 196LM; Product Range:-; LED Colour:Cool White; Viewing Angle:140°; Luminous Flux @ Test:115lm; CCT:10000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes

LED, 3W, AVEON, COOL WHT,, 196LM; Product Range:-; LED Colour:Cool White; Viewing Angle:140°; Luminous Flux @ Test:115lm; CCT:10000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8251
Product Name Led, 3W, Aveon, Cool Wht,, 196Lm; Product Range Broadcom
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CY3M-YZ002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 30 degrees
View Details