Lumileds Optics - LEDs - Light Pipes - LXHL-PR02 LXHL-PR02

Description
Manufacturer: Lumileds Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073217-LXHL-PR02 Color: Blue Termination: SMD/SMT Current Rating: 700 mA Forward Voltage: 8.31 V Power Dissipation: 5 W Peak Wavelength: 455 nm Forward Current: 700 mA Viewing Angle: 150 ° Power Rating: 5 W Number of Pins: 2 Wavelength: 460 nm Input Current: 700 mA Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): LXHL-PR02LXHL-PR02.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3.99 V Outside Diameter: 8 mm Test Current: 700 mA
Request a Quote
Description
Manufacturer: Lumileds Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073217-LXHL-PR02 Color: Blue Termination: SMD/SMT Current Rating: 700 mA Forward Voltage: 8.31 V Power Dissipation: 5 W Peak Wavelength: 455 nm Forward Current: 700 mA Viewing Angle: 150 ° Power Rating: 5 W Number of Pins: 2 Wavelength: 460 nm Input Current: 700 mA Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): LXHL-PR02LXHL-PR02.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3.99 V Outside Diameter: 8 mm Test Current: 700 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LXHL-PR02 - 1073217-LXHL-PR02 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LXHL-PR02
1073217-LXHL-PR02
Optics - LEDs - Light Pipes - LXHL-PR02 1073217-LXHL-PR02
Manufacturer: Lumileds Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073217-LXHL-PR02 Color: Blue Termination: SMD/SMT Current Rating: 700 mA Forward Voltage: 8.31 V Power Dissipation: 5 W Peak Wavelength: 455 nm Forward Current: 700 mA Viewing Angle: 150 ° Power Rating: 5 W Number of Pins: 2 Wavelength: 460 nm Input Current: 700 mA Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): LXHL-PR02LXHL-PR02.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 3.99 V Outside Diameter: 8 mm Test Current: 700 mA

Manufacturer: Lumileds
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073217-LXHL-PR02
Color: Blue
Termination: SMD/SMT
Current Rating: 700 mA
Forward Voltage: 8.31 V
Power Dissipation: 5 W
Peak Wavelength: 455 nm
Forward Current: 700 mA
Viewing Angle: 150 °
Power Rating: 5 W
Number of Pins: 2
Wavelength: 460 nm
Input Current: 700 mA
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): LXHL-PR02LXHL-PR02.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 3.99 V
Outside Diameter: 8 mm
Test Current: 700 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1073217-LXHL-PR02
Product Name Optics - LEDs - Light Pipes - LXHL-PR02
LED Type Blue; Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details