Lumileds Led, High Brightness, White, 3W, 58Lm; Cob Color Lumileds LXHL-DW09

Description
LED, HIGH BRIGHTNESS, WHITE, 3W, 58LM; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:-; Luminous Flux @ Test:70lm; Forward Current @ Test:1A; Viewing Angle:85°; Forward Voltage VF Typ:3.9V; Nominal CCT (K):5500 K RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, WHITE, 3W, 58LM; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:-; Luminous Flux @ Test:70lm; Forward Current @ Test:1A; Viewing Angle:85°; Forward Voltage VF Typ:3.9V; Nominal CCT (K):5500 K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, White, 3W, 58Lm; Cob Color Lumileds - 93K5794 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, White, 3W, 58Lm; Cob Color Lumileds
93K5794
Led, High Brightness, White, 3W, 58Lm; Cob Color Lumileds 93K5794
LED, HIGH BRIGHTNESS, WHITE, 3W, 58LM; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:-; Luminous Flux @ Test:70lm; Forward Current @ Test:1A; Viewing Angle:85°; Forward Voltage VF Typ:3.9V; Nominal CCT (K):5500 K RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WHITE, 3W, 58LM; COB Color:Cool White; Colour Rendering Index Max:70; Power Rating:-; Luminous Flux @ Test:70lm; Forward Current @ Test:1A; Viewing Angle:85°; Forward Voltage VF Typ:3.9V; Nominal CCT (K):5500 K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K5794
Product Name Led, High Brightness, White, 3W, 58Lm; Cob Color Lumileds
Viewing Angle 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details