Manufacturer: Lumileds
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155048-LXHL-DM01
Color: Green
Forward Voltage: 3.42 V
Power Dissipation: 1 W
Forward Current: 350 mA
Viewing Angle: 85 °
Number of Pins: 2
Wavelength: 550 nm
Luminous Flux: 48 lm
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 350 mA
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1155048-LXHL-DM01 |
| Product Name | Optics - LEDs - Light Pipes - LXHL-DM01 |
| LED Type | Green; Green |
| Peak Wavelength | 550 nm (5500 Å) |
| Viewing Angle | 85 degrees |