SunLED Company, LLC LED Indication - Discrete XZCFRA53FVF-8

Description
1.6X0.8MM LC COSMIC VIOLET PIXSO
Request a Quote Datasheet
Description
1.6X0.8MM LC COSMIC VIOLET PIXSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCFRA53FVF-8TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCFRA53FVF-8TR-ND
LED Indication - Discrete 1497-XZCFRA53FVF-8TR-ND
1.6X0.8MM LC COSMIC VIOLET PIXSO

1.6X0.8MM LC COSMIC VIOLET PIXSO

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCFRA53FVF-8DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCFRA53FVF-8DKR-ND
LED Indication - Discrete 1497-XZCFRA53FVF-8DKR-ND
1.6X0.8MM LC COSMIC VIOLET PIXSO

1.6X0.8MM LC COSMIC VIOLET PIXSO

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCFRA53FVF-8CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCFRA53FVF-8CT-ND
LED Indication - Discrete 1497-XZCFRA53FVF-8CT-ND
1.6X0.8MM LC COSMIC VIOLET PIXSO

1.6X0.8MM LC COSMIC VIOLET PIXSO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCFRA53FVF-8TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Violet
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-XZFBA68W5MAV-3DKR-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers