LED Lighting Color LUXEON Rubix Color Blue 475nm 0505 (1313 Metric)
LED Lighting Color LUXEON Rubix Color Blue 475nm 0505 (1313 Metric)
LED Lighting Color LUXEON Rubix Color Blue 475nm 0505 (1313 Metric)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2130869P | 2130868 | 1416-L1RX-BLU1000000000CT-ND |
| Product Name | LEDs | LEDs | LED Color Lighting |
| Viewing Angle | 125 degrees | 125 degrees | 125 degrees |
| Forward Voltage | 4 volts | 3.67 volts | |
| LED Type | Blue; Blue | Blue | |
| Number of Array Elements | 1 |