Lumileds LED White Lighting L130-5770003000W21

Description
LED Lighting LUXEON 3030 2D White, Cool 5700K 6.1V 120mA 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3030 2D White, Cool 5700K 6.1V 120mA 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1487-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1487-2-ND
LED White Lighting 1416-1487-2-ND
LED Lighting LUXEON 3030 2D White, Cool 5700K 6.1V 120mA 1212 (3030 Metric)

LED Lighting LUXEON 3030 2D White, Cool 5700K 6.1V 120mA 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-5770003000W21
High Power LEDs - White L130-5770003000W21
High Power LEDs - White Cool White 5700K

High Power LEDs - White Cool White 5700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1487-2-ND L130-5770003000W21
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE7000N2-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details