Broadcom Inc. Surface Mount Auto Focus Lamp ASMT-FG10-NFJ00

Description
Avago ASMT-FG10-NFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilizes Indium Gallium Nitride (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 530nm Green. The Green color package offers higher brightness and greater efficiency. ASMT-FG10-NFJ00 is designed in a narrow angle SMT lamp package for auxiliary flash for auto-focus function in digital still camera applications that require long distance illumination and narrow beam pattern. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free 2x reflow soldering process.
Request a Quote Datasheet
Description
Avago ASMT-FG10-NFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilizes Indium Gallium Nitride (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 530nm Green. The Green color package offers higher brightness and greater efficiency. ASMT-FG10-NFJ00 is designed in a narrow angle SMT lamp package for auxiliary flash for auto-focus function in digital still camera applications that require long distance illumination and narrow beam pattern. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free 2x reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Auto Focus Lamp
ASMT-FG10-NFJ00
Surface Mount Auto Focus Lamp ASMT-FG10-NFJ00
Avago ASMT-FG10-NFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting. This lamp type LED utilizes Indium Gallium Nitride (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 530nm Green. The Green color package offers higher brightness and greater efficiency. ASMT-FG10-NFJ00 is designed in a narrow angle SMT lamp package for auxiliary flash for auto-focus function in digital still camera applications that require long distance illumination and narrow beam pattern. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel. This package is compatible with Pb-free 2x reflow soldering process.

Avago ASMT-FG10-NFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended leads for surfacing mounting.

This lamp type LED utilizes Indium Gallium Nitride (InGaN) material technology. The InGaN material has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents. The color available for this SMT Lamp package is 530nm Green. The Green color package offers higher brightness and greater efficiency.

ASMT-FG10-NFJ00 is designed in a narrow angle SMT lamp package for auxiliary flash for auto-focus function in digital still camera applications that require long distance illumination and narrow beam pattern. In order to facilitate pick and place operation, this SMT Lamp is shipped in tape and reel, with 1000 units per reel.

This package is compatible with Pb-free 2x reflow soldering process.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-FG10-NFJ00
844362-ASMT-FG10-NFJ00
LED Indication - Discrete - ASMT-FG10-NFJ00 844362-ASMT-FG10-NFJ00
Manufacturer: Broadcom Limited Win Source Part Number: 844362-ASMT-FG10-NFJ 00 Features: Green 530nm LED Indication - Discrete 3.3V 6-SMD, J-Lead Package: Reel - TR Package: 6-SMD, J-Lead Mounting: Surface Mount Family Name: ASMT-FG10 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-ASMT-FG10-NFJ00D KR, 516-ASMT-FG10-NFJ00C T, 516-ASMT-FG10-NFJ00T R, ASMT-FG10-NFJ00-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 844362-ASMT-FG10-NFJ00
Features: Green 530nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Package: Reel - TR
Package: 6-SMD, J-Lead
Mounting: Surface Mount
Family Name: ASMT-FG10
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-ASMT-FG10-NFJ00DKR, 516-ASMT-FG10-NFJ00CT, 516-ASMT-FG10-NFJ00TR, ASMT-FG10-NFJ00-ND

Buy Now Datasheet
LED Indication - Discrete - 516-ASMT-FG10-NFJ00TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMT-FG10-NFJ00TR-ND
LED Indication - Discrete 516-ASMT-FG10-NFJ00TR-ND
Green 530nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Green 530nm LED Indication - Discrete 3.3V 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-FG10-NFJ00
Standard LEDs - SMD ASMT-FG10-NFJ00
Standard LEDs - SMD Green

Standard LEDs - SMD Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-FG10-NFJ00 844362-ASMT-FG10-NFJ00 516-ASMT-FG10-NFJ00TR-ND ASMT-FG10-NFJ00
Product Name Surface Mount Auto Focus Lamp LED Indication - Discrete - ASMT-FG10-NFJ00 LED Indication - Discrete Standard LEDs - SMD
LED Package: SMT Lamp Package 6-SMD, J-Lead
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 11 degrees 11 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED White Lighting - ASMT-QYBC-NGJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 40 degrees
View Details