Lumileds LED White Lighting L130-3590003000W21

Description
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 116° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 116° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1730-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1730-2-ND
LED White Lighting 1416-1730-2-ND
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 116° 1212 (3030 Metric)

LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 116° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-3590003000W21
High Power LEDs - White L130-3590003000W21
High Power LEDs - White Warm White, 3500K

High Power LEDs - White Warm White, 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1730-2-ND L130-3590003000W21
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details