Lumileds High Power LEDs - White L130-3580003000X25

Description
High Power LEDs - White White 3500K
Datasheet
Description
High Power LEDs - White White 3500K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L130-3580003000X25
High Power LEDs - White L130-3580003000X25
High Power LEDs - White White 3500K

High Power LEDs - White White 3500K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L130-3580003000X25
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 10 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2.0X1.2MM RED SMD LED - AP2012SRCPRV - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers