Kingbright Corporation 2.0X1.2MM RED SMD LED AP2012SRCPRV

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED SMD LED - AP2012SRCPRV - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED SMD LED
AP2012SRCPRV
2.0X1.2MM RED SMD LED AP2012SRCPRV
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP2012SRCPRV - 957881-AP2012SRCPRV - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012SRCPRV
957881-AP2012SRCPRV
Optics - LEDs - Light Pipes - AP2012SRCPRV 957881-AP2012SRCPRV
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957881-AP2012SRCPRV Color: Red Mounting: SMD (SMT) Forward Voltage: 1.85 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Wavelength: 640 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0805 Alternative Parts (Cross-Reference): APT2012SRCPRV; APT1608SRCPRV; AP1608SRCPRV; VAOL-S4RP4; 598-8110-107F; SML-LX0805IC-TRAP201 2SRCPRV.; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Red

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957881-AP2012SRCPRV
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.85 V
Luminous Intensity: 100 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Wavelength: 640 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0805
Alternative Parts (Cross-Reference): APT2012SRCPRV; APT1608SRCPRV; AP1608SRCPRV; VAOL-S4RP4; 598-8110-107F; SML-LX0805IC-TRAP2012SRCPRV.;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP2012SRCPRV
Standard LEDs - SMD AP2012SRCPRV
Standard LEDs - SMD RED WATER CLEAR 0805

Standard LEDs - SMD RED WATER CLEAR 0805

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012SRCPRV 957881-AP2012SRCPRV AP2012SRCPRV
Product Name 2.0X1.2MM RED SMD LED Optics - LEDs - Light Pipes - AP2012SRCPRV Standard LEDs - SMD
LED Package: 0805 LED Height-1.1mm
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021SESK/J3-TR - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
4 suppliers