Lumileds High Power LEDs - White L130-3570003000X23

Description
High Power LEDs - White White 3500K
Datasheet
Description
High Power LEDs - White White 3500K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L130-3570003000X23
High Power LEDs - White L130-3570003000X23
High Power LEDs - White White 3500K

High Power LEDs - White White 3500K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L130-3570003000X23
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
1.6X0.8MM RED SMD LED - AP1608SURCK - Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers