Lumileds LED White Lighting L130-2790003000X21

Description
LED LUXEON WARM WHT 2700K 1206
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 2700K 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L130-2790003000X21DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1206

LED LUXEON WARM WHT 2700K 1206

Buy Now Datasheet
LED White Lighting - 1416-L130-2790003000X21CT-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1206

LED LUXEON WARM WHT 2700K 1206

Buy Now Datasheet
LED White Lighting - 1416-L130-2790003000X21TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 2700K 1206

LED LUXEON WARM WHT 2700K 1206

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-2790003000X21
High Power LEDs - White L130-2790003000X21
High Power LEDs - White White 2700K

High Power LEDs - White White 2700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L130-2790003000X21DKR-ND L130-2790003000X21
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - SLI-343P8C3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
3 suppliers