Lumileds LED White Lighting L128-5790EA3500003

Description
LED LUXEON COOL WHITE 5700K 1411
Request a Quote Datasheet
Description
LED LUXEON COOL WHITE 5700K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-5790EA3500003TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON COOL WHITE 5700K 1411

LED LUXEON COOL WHITE 5700K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-5790EA3500003
High Power LEDs - White L128-5790EA3500003
High Power LEDs - White White 5700K

High Power LEDs - White White 5700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-5790EA3500003TR-ND L128-5790EA3500003
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Right Angle ChipLED - ASMT-CB00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Blue
Peak Wavelength 469 nm (4690 Å)
View Details
5 suppliers