Cree, Inc. LED Indication - Discrete C503B-GCN-CA0B0892

Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-GCN-CA0B0892CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GCN-CA0B0892CT-ND
LED Indication - Discrete C503B-GCN-CA0B0892CT-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-GCN-CA0B0892TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GCN-CA0B0892TB-ND
LED Indication - Discrete C503B-GCN-CA0B0892TB-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-GCN-CA0B0892
Standard LEDs - Through Hole C503B-GCN-CA0B0892
Standard LEDs - Through Hole Green Round

Standard LEDs - Through Hole Green Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-GCN-CA0B0892CT-ND C503B-GCN-CA0B0892
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q4S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 1497-XZDG79W-HTAQDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details