Broadcom Inc. LED White Lighting ASMF-LWG4-NRUJD

Description
LED Lighting - White, Cool 6800K 2.9V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6800K 2.9V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4357-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4357-2-ND
LED White Lighting 516-4357-2-ND
LED Lighting - White, Cool 6800K 2.9V 65mA 120° 1212 (3030 Metric)

LED Lighting - White, Cool 6800K 2.9V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-LWG4-NRUJD
High Power LEDs - White ASMF-LWG4-NRUJD
High Power LEDs - White 3030 0.5W White SMD

High Power LEDs - White 3030 0.5W White SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4357-2-ND ASMF-LWG4-NRUJD
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details