Sterling Plumbing Bath & Shower Combination All Pro: 61040120

Description
Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves. Designed with a 15" apron Realistic tile wall surround Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Lightly textured swirl-gloss finish hides scratches from everyday use; very practical for larger families Features four convenient shelves for ample storage and an 18" acrylic towel bar Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Caulk is required in both vertical and horizontal wall seams to finish installation
Datasheet
Description
Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves. Designed with a 15" apron Realistic tile wall surround Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Lightly textured swirl-gloss finish hides scratches from everyday use; very practical for larger families Features four convenient shelves for ample storage and an 18" acrylic towel bar Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Caulk is required in both vertical and horizontal wall seams to finish installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - All Pro: 61040120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
All Pro: 61040120
Bath & Shower Combination All Pro: 61040120
Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves. Designed with a 15" apron Realistic tile wall surround Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Lightly textured swirl-gloss finish hides scratches from everyday use; very practical for larger families Features four convenient shelves for ample storage and an 18" acrylic towel bar Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards Caulk is required in both vertical and horizontal wall seams to finish installation

Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves.

  • Designed with a 15" apron
  • Realistic tile wall surround
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Lightly textured swirl-gloss finish hides scratches from everyday use; very practical for larger families
  • Features four convenient shelves for ample storage and an 18" acrylic towel bar
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
  • Caulk is required in both vertical and horizontal wall seams to finish installation
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number All Pro: 61040120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data