Sterling Plumbing Bath & Shower Combination Ensemble: 76110120

Description
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Provides a number of bathing options, bath, shower, whirlpool Designed with a 16" apron Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Adjustable flow control jets Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet
Description
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Provides a number of bathing options, bath, shower, whirlpool Designed with a 16" apron Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Adjustable flow control jets Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 76110120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 76110120
Bath & Shower Combination Ensemble: 76110120
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Provides a number of bathing options, bath, shower, whirlpool Designed with a 16" apron Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Adjustable flow control jets Pre-installed 1.25 hp whirlpool pump - ready to connect to water

Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve.

  • Provides a number of bathing options, bath, shower, whirlpool
  • Designed with a 16" apron
  • Oval bath with gently sloping backrest
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround with ample storage shelves
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Adjustable flow control jets (color matched and factory installed)
  • Adjustable flow control jets
  • Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 76110120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data