Sterling Plumbing Bath & Shower Combination Ensemble: 71110117

Description
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Integral back support and armrests offer complete comfort Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Integral back support and armrests offer complete comfort Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71110117 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71110117
Bath & Shower Combination Ensemble: 71110117
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Slightly wider for added comfort Designed with a 16" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile wall surround features molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Integral back support and armrests offer complete comfort Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage.

  • Slightly wider for added comfort
  • Designed with a 16" apron with removable front access panel
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic tile wall surround features molded-in shelves for generous storage space
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Integral back support and armrests offer complete comfort
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71110117
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data