Sterling Plumbing Bath & Shower Combination Ensemble: 71120126

Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with a 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with a 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 71120126 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 71120126
Bath & Shower Combination Ensemble: 71120126
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips. Slightly narrower for tighter spaces Designed with a 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it easy to clean and helps resist both stains and chips.

  • Slightly narrower for tighter spaces
  • Designed with a 18" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround with molded-in shelves for generous storage space
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Includes age in place factory installed backers for later grab bar installation
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 71120126
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data