Sterling Plumbing Bath & Shower Combination Ensemble: 76220120

Description
The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel and ample storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet
Description
The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel and ample storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 76220120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 76220120
Bath & Shower Combination Ensemble: 76220120
The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel and ample storage space Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance Pre-installed 1.25 hp whirlpool pump - ready to connect to water

The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install.

  • Slightly narrower for tighter spaces
  • Designed with an 18" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Curve wall with smooth look and feel and ample storage space
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance
  • Pre-installed whirlpool pump - ready to connect to water
  • Eight Whirlpool Jets - Four back jets provide a constant flow while two standard jets on the side and two at the feet feature an adjustable flow control to achieve the desired level of customized performance
  • Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 76220120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data