Sterling Plumbing Shower Ensemble: 72230106

Description
Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four piece modular design makes it a snap to install. 60" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four piece modular design makes it a snap to install. 60" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four piece modular design makes it a snap to install. 60" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Curve wall with smooth look and feel Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four piece modular design makes it a snap to install.

  • 60" shower module
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Curve wall with smooth look and feel
  • Convenient shelves provide generous storage
  • Shaving ledge/foot rest added for comfort
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Includes age in place factory installed backers for later grab bar installation
  • 10-year consumer/3-year commercial limited warranty
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 72230106
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products