Molex Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins 533750910

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Mini-Lock 53375 Package: Bag Product Status: Active Connector Type: Connector Type Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 9 Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Mini-Lock 53375 Package: Bag Product Status: Active Connector Type: Connector Type Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 9 Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Mini-Lock 53375 Package: Bag Product Status: Active Connector Type: Connector Type Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 9 Style: Board to Cable/Wire

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: Mini-Lock 53375
Package: Bag
Product Status: Active
Connector Type: Connector Type
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 9
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
3 suppliers
PTFE Insulated Top Mount Solder Terminal - 11300 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Headers & Wire Housings - B5743-234-M-L-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Carriers for
Specs
Product Type IC Socket
View Details