Keystone Electronics Corp. .040" PCB Pin Gold, Swage Mount 1405-2

Description
Part Number: 1405-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1405-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Gold, Swage Mount
1405-2
.040" PCB Pin Gold, Swage Mount 1405-2
Part Number: 1405-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1405-2

  • Finish/Plating: Gold Plate
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1405-2
Product Name .040" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.080
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
TO-3 Socket-Chasis Mount.030
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers