Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 503763-0591

Description
Win Source Part Number: 1037959-503763-0591 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 503763-0591503763-05 91.; 5037630591; 5037630591.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-503763-0591TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1037959-503763-0591 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 503763-0591503763-05 91.; 5037630591; 5037630591.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-503763-0591TR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1037959-503763-0591 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1037959-503763-0591
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1037959-503763-0591
Win Source Part Number: 1037959-503763-0591 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 503763-0591503763-05 91.; 5037630591; 5037630591.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-503763-0591TR RoHS Status: RoHS non-compliant

Win Source Part Number: 1037959-503763-0591
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 503763-0591503763-0591.; 5037630591; 5037630591.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-503763-0591TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Pico-Lock 1.0 W/b Header Assy Etp 5P; Pitch Spacing Molex - 34AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Pico-Lock 1.0 W/b Header Assy Etp 5P; Pitch Spacing Molex
34AH4521
Pico-Lock 1.0 W/b Header Assy Etp 5P; Pitch Spacing Molex 34AH4521
PICO-LOCK 1.0 W/B HEADER ASSY ETP 5P; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Pico-Lock 503763 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

PICO-LOCK 1.0 W/B HEADER ASSY ETP 5P; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Header; Product Range:Pico-Lock 503763 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1037959-503763-0591 34AH4521
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pico-Lock 1.0 W/b Header Assy Etp 5P; Pitch Spacing Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103240-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Conn, Din 41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 28AH8929 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - G125-FV13405F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details