Part Number: 931
USB Type A Plug, USB 2.0 Right Angle, Solder Type (Surface Mount), White Insulator, UL94V-0.
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle
USB Connectors USB PLUG TYPE "A" SURFACE MOUNT
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 931 | 36-931-ND | 931 |
| Product Name | USB2.0 Type A SMT Plug | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Connector Type | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Mounting | SMT | Surface Mount, Right Angle | |
| Category | USB | ||
| Voltage Rating | 30 volts | 30 volts |