Nicomatic North America Metal Connectors - 2mm pitch DMM Series

Description
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series - High-Density MIL-DTL-24308 Alternative The DMM series is a ruggedized alternative to traditional D-sub connectors. Offering extreme modularity in a compact form, it ensures flexibility and performance in harsh environments. Up to 10 modules - signal, power, coax, or fiber Robust metal shell with EMI protection MIL-DTL-24308-style footprint Quick-turn customization available Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.
Request a Quote Datasheet
Description
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series - High-Density MIL-DTL-24308 Alternative The DMM series is a ruggedized alternative to traditional D-sub connectors. Offering extreme modularity in a compact form, it ensures flexibility and performance in harsh environments. Up to 10 modules - signal, power, coax, or fiber Robust metal shell with EMI protection MIL-DTL-24308-style footprint Quick-turn customization available Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Horsham, PA, United States
Metal Connectors - 2mm pitch
DMM Series
Metal Connectors - 2mm pitch DMM Series
Harsh Environment Connector Solutions Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series - High-Density MIL-DTL-24308 Alternative The DMM series is a ruggedized alternative to traditional D-sub connectors. Offering extreme modularity in a compact form, it ensures flexibility and performance in harsh environments. Up to 10 modules - signal, power, coax, or fiber Robust metal shell with EMI protection MIL-DTL-24308-style footprint Quick-turn customization available Why Nicomatic? AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support Need help choosing the right solution? Contact our team to get started.

Harsh Environment Connector Solutions

Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications.

DMM Series - High-Density MIL-DTL-24308 Alternative

The DMM series is a ruggedized alternative to traditional D-sub connectors. Offering extreme modularity in a compact form, it ensures flexibility and performance in harsh environments.

  • Up to 10 modules - signal, power, coax, or fiber
  • Robust metal shell with EMI protection
  • MIL-DTL-24308-style footprint
  • Quick-turn customization available

Why Nicomatic?
AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support

Need help choosing the right solution? Contact our team to get started.

Supplier's Site Datasheet

Technical Specifications

  Nicomatic North America
Product Category Board Mount Connectors
Product Number DMM Series
Product Name Metal Connectors - 2mm pitch
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
Military Specification MIL-DTL-83513G
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data