Molex RF Antennas 2119960050

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2119960050-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2119960050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2119960050
RF Antennas 2119960050
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2119960050-ND 2119960050
Product Name RF Antennas RF Antennas
Applications UWB
Primary Frequency Range 5900.0 to 7250.0 MHz
Gain 5.75 to 6.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers