Molex Cable and Cord Grips 1300980064

Description
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1300980064-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1300980064-ND
Cable and Cord Grips 1300980064-ND
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 1/2"" NPT Gray"

"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 1/2"" NPT Gray"

Buy Now Datasheet
Cable Gland, Nylon, 7.93-9.53Mm; Thread Size Imperial Molex - 06H9733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 7.93-9.53Mm; Thread Size Imperial Molex
06H9733
Cable Gland, Nylon, 7.93-9.53Mm; Thread Size Imperial Molex 06H9733
CABLE GLAND, NYLON, 7.93-9.53MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7.93mm; Cable Diameter Max:9.53mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

CABLE GLAND, NYLON, 7.93-9.53MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:7.93mm; Cable Diameter Max:9.53mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; IP / NEMA Rating:NEMA 6P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1300980064-ND 06H9733
Product Name Cable and Cord Grips Cable Gland, Nylon, 7.93-9.53Mm; Thread Size Imperial Molex
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305361 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details