Molex Proximity Sensors 120254-0101

Description
Proximity Sensors M12HsgDiff70-300mmOD PNP4PM12Con60mmHsgLe
Datasheet
Description
Proximity Sensors M12HsgDiff70-300mmOD PNP4PM12Con60mmHsgLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120254-0101
Proximity Sensors 120254-0101
Proximity Sensors M12HsgDiff70-300mmOD PNP4PM12Con60mmHsgLe

Proximity Sensors M12HsgDiff70-300mmOD PNP4PM12Con60mmHsgLe

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120254-0101
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-M8NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers