Allegro MicroSystems Inc. Chopper-Stabilized Precision Hall-Effect Switch A1123ELHLT-T

Description
Three-Wire Hall-Effect Switches
Request a Quote
Description
Three-Wire Hall-Effect Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1123ELHLT-T is a chopper-stabilized precision Hall-effect switch designed for automotive and industrial applications, featuring a 3-pin SOT23W surface-mount package (suffix LH). It operates from an unregulated supply voltage of 3 to 24 V and includes output short-circuit protection and reverse-battery protection. The device is AEC-Q100 automotive qualified with an operating ambient temperature range of -40 to 150°C. It has a south pole operate point of 280 G and a release point of 225 G, with an open-drain output capable of sinking up to 25 mA. The package is lead-free with a matte-tin-plated leadframe.

Datasheet Summary
Powered by GS/AI

The A1123ELHLT-T is a chopper-stabilized precision Hall-effect switch designed for automotive and industrial applications, featuring a 3-pin SOT23W surface-mount package (suffix LH). It operates from an unregulated supply voltage of 3 to 24 V and includes output short-circuit protection and reverse-battery protection. The device is AEC-Q100 automotive qualified with an operating ambient temperature range of -40 to 150°C. It has a south pole operate point of 280 G and a release point of 225 G, with an open-drain output capable of sinking up to 25 mA. The package is lead-free with a matte-tin-plated leadframe.

Suppliers

Company
Product
Description
Supplier Links
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLT-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Chopper-Stabilized Precision Hall-Effect Switch
A1123ELHLT-T
Chopper-Stabilized Precision Hall-Effect Switch A1123ELHLT-T
Three-Wire Hall-Effect Switches

Three-Wire Hall-Effect Switches

Supplier's Site Datasheet
Switches (Solid State) - 620-A1123ELHLT-TTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-A1123ELHLT-TTR-ND
Switches (Solid State) 620-A1123ELHLT-TTR-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-A1123ELHLT-TCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-A1123ELHLT-TCT-ND
Switches (Solid State) 620-A1123ELHLT-TCT-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1123ELHLT-T 620-A1123ELHLT-TTR-ND
Product Name Chopper-Stabilized Precision Hall-Effect Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - 620-1049-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Switches (Solid State) - A3282LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details