Molex RF Circulators and Isolators 0735912092

Description
SMSJ ISOLATOR/617-652MHZ/
Request a Quote Datasheet
Description
SMSJ ISOLATOR/617-652MHZ/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912092TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912092TR-ND
RF Circulators and Isolators 900-0735912092TR-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912092DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912092DKR-ND
RF Circulators and Isolators 900-0735912092DKR-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912092CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912092CT-ND
RF Circulators and Isolators 900-0735912092CT-ND
SMSJ ISOLATOR/617-652MHZ/

SMSJ ISOLATOR/617-652MHZ/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912092TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details