Molex RF Circulators and Isolators 0735912063

Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912063CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063CT-ND
RF Circulators and Isolators 900-0735912063CT-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912063TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063TR-ND
RF Circulators and Isolators 900-0735912063TR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912063DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063DKR-ND
RF Circulators and Isolators 900-0735912063DKR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912063CT-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details